Manufacturer: STMicroelectronics
Win Source Part Number: 031597-STW43NM60ND
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 255W (Tc)
Family Name: STW43NM60ND
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 145nC @ 10V
Max Input Capacitance: 4300pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 88 mOhm @ 17.5A, 10V
Alternative Parts (Cross-Reference): TK31N60W(S1VF,S); TK31N60W,S1VF; TK31N60X;
Introduction Date: October 28, 2002
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 30
N-Channel 600V 35A (Tc) 255W (Tc) Through Hole TO-247-3
600V N-Channel MOSFET, 35A, 88mR RdsOn, TO-247 Product overview: STW43NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW43NM60ND can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 35A TO247-3
N CHANNEL POWER MOSFET, FDmesh, 600V, 35A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:35A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:255W; MSL:- RoHS Compliant: Yes
MOSFET N-channel 600V, 35A FDMesh II
MOSFET N-CH 600V 35A TO247-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 031597-STW43NM60ND | 497-8461-5-ND | 278-STW43NM60ND | STW43NM60ND | 57P2652 | STW43NM60ND | STW43NM60ND |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW43NM60ND | Single FETs, MOSFETs | N-Channel 600V 35A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Power Mosfet, Fdmesh, 600V, 35A, To-247; Channel Type Stmicroelectronics | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 600 volts | 600 volts | |||||
| PD | 255000 milliwatts | 255000 milliwatts | 255000 milliwatts | 255000 milliwatts | |||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |