STMicroelectronics, Inc. MOSFETs STW42N65M5

Description
MOSFET N-Channel 650V 33A MDMESH TO247
Request a Quote Datasheet
Description
MOSFET N-Channel 650V 33A MDMESH TO247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6875223 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875223
MOSFETs 6875223
MOSFET N-Channel 650V 33A MDMESH TO247

MOSFET N-Channel 650V 33A MDMESH TO247

Supplier's Site
MOSFETs - 6875223P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875223P
MOSFETs 6875223P
MOSFET N-Channel 650V 33A MDMESH TO247

MOSFET N-Channel 650V 33A MDMESH TO247

Supplier's Site
MOSFETs - 9208830 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208830
MOSFETs 9208830
MOSFET N-Channel 650V 33A MDMESH TO247

MOSFET N-Channel 650V 33A MDMESH TO247

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW42N65M5 - 037161-STW42N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW42N65M5
037161-STW42N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW42N65M5 037161-STW42N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 037161-STW42N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 33A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 4650pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 79 mOhm @ 16.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037161-STW42N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 4650pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 79 mOhm @ 16.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-8796-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8796-5-ND
Single FETs, MOSFETs 497-8796-5-ND
N-Channel 650V 33A (Tc) 190W (Tc) Through Hole TO-247-3

N-Channel 650V 33A (Tc) 190W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
650V 33A MOSFET Transistor
278-STW42N65M5
650V 33A MOSFET Transistor 278-STW42N65M5
650V 33A N-CH MOSFET TO-247 70mR Rds(on) Product overview: STW42N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW42N65M5 can be used for catalog matching and distributor lookup.

650V 33A N-CH MOSFET TO-247 70mR Rds(on) Product overview: STW42N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW42N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650 Volt 33 Amp

MOSFET N-Ch 650 Volt 33 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW42N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW42N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW42N65M5
MOSFET N-CH 650V 33A TO247-3

MOSFET N-CH 650V 33A TO247-3

Supplier's Site
N Ch Power Mosfet, Mdmesh, 650V, 33A, To-247; Channel Type Stmicroelectronics - 09R6100 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Power Mosfet, Mdmesh, 650V, 33A, To-247; Channel Type Stmicroelectronics
09R6100
N Ch Power Mosfet, Mdmesh, 650V, 33A, To-247; Channel Type Stmicroelectronics 09R6100
N CH POWER MOSFET, MDmesh, 650V, 33A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CH POWER MOSFET, MDmesh, 650V, 33A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Power MOSFET
Product Number 6875223 6875223P 037161-STW42N65M5 497-8796-5-ND 278-STW42N65M5 STW42N65M5 STW42N65M5 09R6100
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW42N65M5 Single FETs, MOSFETs 650V 33A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Ch Power Mosfet, Mdmesh, 650V, 33A, To-247; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-247; To-247 TO-247; TO-247 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 Through Hole TO-3; TO-247
Number of units in IC 1
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data