STMicroelectronics, Inc. Single FETs, MOSFETs STW40N65M2

Description
N-Channel 650V 32A (Tc) 250W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 650V 32A (Tc) 250W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15576-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15576-5-ND
Single FETs, MOSFETs 497-15576-5-ND
N-Channel 650V 32A (Tc) 250W (Tc) Through Hole TO-247-3

N-Channel 650V 32A (Tc) 250W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 0.087 Ohm 32 A MOSFET Transistor
278-STW40N65M2
N-Channel 650 V 0.087 Ohm 32 A MOSFET Transistor 278-STW40N65M2
N-channel 650 V, 0.087 Ohm typ., 32 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STW40N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.087 Ohm, 32 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.087 Ohm, 32 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW40N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.087 Ohm typ., 32 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STW40N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.087 Ohm, 32 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.087 Ohm, 32 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW40N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW40N65M2 - 935680-STW40N65M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW40N65M2
935680-STW40N65M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW40N65M2 935680-STW40N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 935680-STW40N65M2 Series: MDmesh™ M2 Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 32A (Tc) 250W (Tc) Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STW40 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935680-STW40N65M2
Series: MDmesh™ M2
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 32A (Tc) 250W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW40
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
MOSFETs - 8765727P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8765727P
MOSFETs 8765727P
MOSFET N-Ch 650V 32A MDmesh M2 TO-247

MOSFET N-Ch 650V 32A MDmesh M2 TO-247

Supplier's Site
MOSFETs - 8765727 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8765727
MOSFETs 8765727
MOSFET N-Ch 650V 32A MDmesh M2 TO-247

MOSFET N-Ch 650V 32A MDmesh M2 TO-247

Supplier's Site
MOSFETs - 1688844 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1688844
MOSFETs 1688844
MOSFET N-Ch 650V 32A MDmesh M2 TO-247

MOSFET N-Ch 650V 32A MDmesh M2 TO-247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.087 Ohm typ., 32 A MDmesh M2 Power MOSFET in TO-220 package

MOSFET N-channel 650 V, 0.087 Ohm typ., 32 A MDmesh M2 Power MOSFET in TO-220 package

Buy Now Datasheet
Single FETs, MOSFETs - STW40N65M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW40N65M2
Single FETs, MOSFETs STW40N65M2
MOSFET N-CH 650V 32A TO247

MOSFET N-CH 650V 32A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW40N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW40N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW40N65M2
MOSFET N-CH 650V 32A TO247

MOSFET N-CH 650V 32A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-15576-5-ND 278-STW40N65M2 935680-STW40N65M2 8765727P 8765727 STW40N65M2 STW40N65M2 STW40N65M2
Product Name Single FETs, MOSFETs N-Channel 650 V 0.087 Ohm 32 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW40N65M2 MOSFETs MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247 TO-247; To-247 TO-247; TO-247-3 TO-247; TO-247-3
TJ 150 C (302 F) 150 C (302 F)
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data