STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW36N55M5 STW36N55M5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1262361-STW36N55M5 Series: MDmesh V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 33A (Tc) Family Name: STW36N55M5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 550V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 62nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2950pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 190W (Tc) Rds On (Maximum) @ Id, Vgs: 80 mOhm @ 16.5A, 10V Alternative Parts (Cross-Reference): APT81H50L; APT50M65B2LL; APT50M60L2VFRG; Introduction Date: March 07, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1262361-STW36N55M5 Series: MDmesh V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 33A (Tc) Family Name: STW36N55M5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 550V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 62nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2950pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 190W (Tc) Rds On (Maximum) @ Id, Vgs: 80 mOhm @ 16.5A, 10V Alternative Parts (Cross-Reference): APT81H50L; APT50M65B2LL; APT50M60L2VFRG; Introduction Date: March 07, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW36N55M5 - 1262361-STW36N55M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW36N55M5
1262361-STW36N55M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW36N55M5 1262361-STW36N55M5
Manufacturer: STMicroelectronics Win Source Part Number: 1262361-STW36N55M5 Series: MDmesh V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 33A (Tc) Family Name: STW36N55M5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 550V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 62nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2950pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 190W (Tc) Rds On (Maximum) @ Id, Vgs: 80 mOhm @ 16.5A, 10V Alternative Parts (Cross-Reference): APT81H50L; APT50M65B2LL; APT50M60L2VFRG; Introduction Date: March 07, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262361-STW36N55M5
Series: MDmesh V
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 33A (Tc)
Family Name: STW36N55M5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Channel Type Type: N
Drain Source Voltage: 550V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 62nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2950pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 190W (Tc)
Rds On (Maximum) @ Id, Vgs: 80 mOhm @ 16.5A, 10V
Alternative Parts (Cross-Reference): APT81H50L; APT50M65B2LL; APT50M60L2VFRG;
Introduction Date: March 07, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-13285-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13285-5-ND
Single FETs, MOSFETs 497-13285-5-ND
N-Channel 550V 33A (Tc) 190W (Tc) Through Hole TO-247-3

N-Channel 550V 33A (Tc) 190W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
550V 33A MOSFET Transistor
278-STW36N55M5
550V 33A MOSFET Transistor 278-STW36N55M5
550V 33A N-CH MOSFET TO-247 80mR RdsOn Product overview: STW36N55M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW36N55M5 can be used for catalog matching and distributor lookup.

550V 33A N-CH MOSFET TO-247 80mR RdsOn Product overview: STW36N55M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW36N55M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 550V 0.06 Ohm 33A MDmesh M5 FET

MOSFET N-Ch 550V 0.06 Ohm 33A MDmesh M5 FET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW36N55M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW36N55M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW36N55M5
MOSFET N-CH 550V 33A TO247

MOSFET N-CH 550V 33A TO247

Supplier's Site
Mosfet, N-Ch, 550V, 33A, To-247; Channel Type Stmicroelectronics - 45AC7789 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 550V, 33A, To-247; Channel Type Stmicroelectronics
45AC7789
Mosfet, N-Ch, 550V, 33A, To-247; Channel Type Stmicroelectronics 45AC7789
MOSFET, N-CH, 550V, 33A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:550V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 550V, 33A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:550V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1262361-STW36N55M5 497-13285-5-ND 278-STW36N55M5 STW36N55M5 STW36N55M5 45AC7789
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW36N55M5 Single FETs, MOSFETs 550V 33A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 550V, 33A, To-247; Channel Type Stmicroelectronics
QG 62 nC
PD 190000 milliwatts 190000 milliwatts
TJ 150 C (302 F) -55 C (-67 F)
Package Type TO-220; TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data