STMicroelectronics, Inc. Single FETs, MOSFETs STW35N65M5

Description
N-Channel 650V 27A (Tc) 160W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 650V 27A (Tc) 160W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11000-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11000-5-ND
Single FETs, MOSFETs 497-11000-5-ND
N-Channel 650V 27A (Tc) 160W (Tc) Through Hole TO-247-3

N-Channel 650V 27A (Tc) 160W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW35N65M5 - 212435-STW35N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW35N65M5
212435-STW35N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW35N65M5 212435-STW35N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 212435-STW35N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Family Name: STW35N65M5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 27A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 83nC @ 10V Max Input Capacitance: 3750pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 98 mOhm @ 13.5A, 10V Alternative Parts (Cross-Reference): SiHG28N65EF-GE3IXKH3 0N60C5; IPW65R110CFDA; IPW65R110CFDAXK; Introduction Date: July 29, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212435-STW35N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Family Name: STW35N65M5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 27A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 83nC @ 10V
Max Input Capacitance: 3750pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 98 mOhm @ 13.5A, 10V
Alternative Parts (Cross-Reference): SiHG28N65EF-GE3IXKH30N60C5; IPW65R110CFDA; IPW65R110CFDAXK;
Introduction Date: July 29, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
650V 27A MOSFET Transistor
278-STW35N65M5
650V 27A MOSFET Transistor 278-STW35N65M5
650V 27A N-CH MOSFET TO-247 85mR Rds(on) Product overview: STW35N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW35N65M5 can be used for catalog matching and distributor lookup.

650V 27A N-CH MOSFET TO-247 85mR Rds(on) Product overview: STW35N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW35N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW35N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW35N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW35N65M5
MOSFET N-CH 650V 27A TO247-3

MOSFET N-CH 650V 27A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-11000-5-ND 212435-STW35N65M5 278-STW35N65M5 STW35N65M5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW35N65M5 650V 27A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 +/- 25V
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data