STMicroelectronics, Inc. 600V 29A MOSFET Transistor STW34NM60ND

Description
600V 29A N-CH MOSFET TO-247, 110mR RdsOn Product overview: STW34NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW34NM60ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 29A N-CH MOSFET TO-247, 110mR RdsOn Product overview: STW34NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW34NM60ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 29A MOSFET Transistor
278-STW34NM60ND
600V 29A MOSFET Transistor 278-STW34NM60ND
600V 29A N-CH MOSFET TO-247, 110mR RdsOn Product overview: STW34NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW34NM60ND can be used for catalog matching and distributor lookup.

600V 29A N-CH MOSFET TO-247, 110mR RdsOn Product overview: STW34NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW34NM60ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7609792 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609792
MOSFETs 7609792
MOSFET N-Channel 600V 29A TO247

MOSFET N-Channel 600V 29A TO247

Supplier's Site
MOSFETs - 7609792P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609792P
MOSFETs 7609792P
MOSFET N-Channel 600V 29A TO247

MOSFET N-Channel 600V 29A TO247

Supplier's Site
MOSFETs - 1687473 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687473
MOSFETs 1687473
MOSFET N-Channel 600V 29A TO247

MOSFET N-Channel 600V 29A TO247

Supplier's Site
Single FETs, MOSFETs - 497-11366-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11366-5-ND
Single FETs, MOSFETs 497-11366-5-ND
N-Channel 600V 29A (Tc) 190W (Tc) Through Hole TO-247-3

N-Channel 600V 29A (Tc) 190W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW34NM60ND - 031596-STW34NM60ND - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW34NM60ND
031596-STW34NM60ND
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW34NM60ND 031596-STW34NM60ND
Manufacturer: STMicroelectronics Win Source Part Number: 031596-STW34NM60ND Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 80.4nC @ 10V Max Input Capacitance: 2785pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 110 mOhm @ 14.5A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: STMicroelectronics
Win Source Part Number: 031596-STW34NM60ND
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 80.4nC @ 10V
Max Input Capacitance: 2785pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 110 mOhm @ 14.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW34NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW34NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW34NM60ND
MOSFET N-CH 600V 29A TO247

MOSFET N-CH 600V 29A TO247

Supplier's Site
Mosfet, N Channel, 600V, 29A, To-247; Channel Type Stmicroelectronics - 47T9446 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 29A, To-247; Channel Type Stmicroelectronics
47T9446
Mosfet, N Channel, 600V, 29A, To-247; Channel Type Stmicroelectronics 47T9446
MOSFET, N CHANNEL, 600V, 29A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:29A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 29A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:29A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 0.097 Ohm 29A FDmesh II FD

MOSFET N-Ch 600V 0.097 Ohm 29A FDmesh II FD

Buy Now Datasheet
Single FETs, MOSFETs - STW34NM60ND - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW34NM60ND
Single FETs, MOSFETs STW34NM60ND
MOSFET N-CH 600V 29A TO247

MOSFET N-CH 600V 29A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW34NM60ND 7609792 7609792P 497-11366-5-ND 031596-STW34NM60ND STW34NM60ND 47T9446 STW34NM60ND STW34NM60ND
Product Name 600V 29A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW34NM60ND Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 600V, 29A, To-247; Channel Type Stmicroelectronics MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
MOSFET Operating Mode Enhancement
Package Type TO-247; To-247 TO-247; TO-247 TO-247; TO-247-3 TO-247; SOT3; TO-247 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - JFETs - UJ3N120035K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 429 watts
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ24NSTRL - 111385-AUIRFZ24NSTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 3800 to 45000 milliwatts
View Details
8 suppliers