STMicroelectronics, Inc. 600V 26A MOSFET Transistor STW33N60M2

Description
600V 26A N-CH MOSFET TO-247 108mR Product overview: STW33N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW33N60M2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
600V 26A N-CH MOSFET TO-247 108mR Product overview: STW33N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW33N60M2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STMicroelectronics N-channel MOSFET, part number 45AC7787, is designed for high-efficiency applications with a maximum drain-source voltage of 600V and a continuous drain current rating of 26A. It features a low on-resistance of 0.108 Ω, which contributes to reduced power losses in switching applications. The device is built using MDmesh II Plus technology, providing low gate charge and improved performance compared to previous generations. It is suitable for use in LCC converters and resonant converters, making it a viable option for demanding power management tasks. The MOSFET is available in a TO-247 package, which allows for through-hole mounting. Additionally, it has been 100% avalanche tested and is Zener-protected, ensuring reliability in various operating conditions.

Datasheet Summary
Powered by GS/AI

The STMicroelectronics N-channel MOSFET, part number 45AC7787, is designed for high-efficiency applications with a maximum drain-source voltage of 600V and a continuous drain current rating of 26A. It features a low on-resistance of 0.108 Ω, which contributes to reduced power losses in switching applications. The device is built using MDmesh II Plus technology, providing low gate charge and improved performance compared to previous generations. It is suitable for use in LCC converters and resonant converters, making it a viable option for demanding power management tasks. The MOSFET is available in a TO-247 package, which allows for through-hole mounting. Additionally, it has been 100% avalanche tested and is Zener-protected, ensuring reliability in various operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 26A MOSFET Transistor
278-STW33N60M2
600V 26A MOSFET Transistor 278-STW33N60M2
600V 26A N-CH MOSFET TO-247 108mR Product overview: STW33N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW33N60M2 can be used for catalog matching and distributor lookup.

600V 26A N-CH MOSFET TO-247 108mR Product overview: STW33N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW33N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STW33N60M2 - 1262360-STW33N60M2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STW33N60M2
1262360-STW33N60M2
FETs - Single - STW33N60M2 1262360-STW33N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 1262360-STW33N60M2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 190W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 26A Rds On (Maximum) at Id, Vgs: 125mOhm at 13A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 45.5nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 1781pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1262360-STW33N60M2
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 190W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 26A
Rds On (Maximum) at Id, Vgs: 125mOhm at 13A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 45.5nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 1781pF at 100V

Buy Now
Single FETs, MOSFETs - 497-14293-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14293-5-ND
Single FETs, MOSFETs 497-14293-5-ND
N-Channel 600V 26A (Tc) 190W (Tc) Through Hole TO-247-3

N-Channel 600V 26A (Tc) 190W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V 0.108Ohm typ. 26A MDmesh M2

MOSFET N-CH 600V 0.108Ohm typ. 26A MDmesh M2

Buy Now Datasheet
Single FETs, MOSFETs - STW33N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW33N60M2
Single FETs, MOSFETs STW33N60M2
MOSFET N-CH 600V 26A TO247

MOSFET N-CH 600V 26A TO247

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 26A, To-247; Channel Type Stmicroelectronics - 45AC7787 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 26A, To-247; Channel Type Stmicroelectronics
45AC7787
Mosfet, N-Ch, 600V, 26A, To-247; Channel Type Stmicroelectronics 45AC7787
MOSFET, N-CH, 600V, 26A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:26A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 26A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:26A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STW33N60M2
Triode/MOS Tube/Transistor >> MOSFETs STW33N60M2
600V 26A 190W 125mΩ@10V,13A 4V@250uA N Channel TO-247-3 MOSFETs ROHS

600V 26A 190W 125mΩ@10V,13A 4V@250uA N Channel TO-247-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW33N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW33N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW33N60M2
MOSFET N-CH 600V 26A TO247

MOSFET N-CH 600V 26A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STW33N60M2 1262360-STW33N60M2 497-14293-5-ND STW33N60M2 STW33N60M2 45AC7787 STW33N60M2 STW33N60M2
Product Name 600V 26A MOSFET Transistor FETs - Single - STW33N60M2 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 600V, 26A, To-247; Channel Type Stmicroelectronics Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 600 volts 600 volts 600 volts
QG 45.5 nC
Unlock Full Specs
to access all available technical data