STMicroelectronics, Inc. Single FETs, MOSFETs STW30NM50N

Description
N-Channel 500V 27A (Tc) 190W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 500V 27A (Tc) 190W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-8795-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8795-5-ND
Single FETs, MOSFETs 497-8795-5-ND
N-Channel 500V 27A (Tc) 190W (Tc) Through Hole TO-247-3

N-Channel 500V 27A (Tc) 190W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW30NM50N - 1104039-STW30NM50N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW30NM50N
1104039-STW30NM50N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW30NM50N 1104039-STW30NM50N
Manufacturer: STMicroelectronics Win Source Part Number: 1104039-STW30NM50N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 27A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 94nC @ 10V Max Input Capacitance: 2740pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 115 mOhm @ 13.5A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1104039-STW30NM50N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 27A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 94nC @ 10V
Max Input Capacitance: 2740pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 115 mOhm @ 13.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500V 27A MOSFET Transistor
278-STW30NM50N
500V 27A MOSFET Transistor 278-STW30NM50N
500V 27A N-CH MOSFET, 115mR RdsOn, TO-247 Power Transistor Product overview: STW30NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW30NM50N can be used for catalog matching and distributor lookup.

500V 27A N-CH MOSFET, 115mR RdsOn, TO-247 Power Transistor Product overview: STW30NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW30NM50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW30NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW30NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW30NM50N
MOSFET N-CH 500V 27A TO247-3

MOSFET N-CH 500V 27A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-8795-5-ND 1104039-STW30NM50N 278-STW30NM50N STW30NM50N
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW30NM50N 500V 27A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 2740 pF @ 50 V
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
 - AUIRFR3504Z - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tube; Tube
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details