STMicroelectronics, Inc. 600V 23A MOSFET Transistor STW28NM60ND

Description
600V 23A N-CH MOSFET TO-247, 150mR RdsOn Product overview: STW28NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW28NM60ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 23A N-CH MOSFET TO-247, 150mR RdsOn Product overview: STW28NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW28NM60ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 23A MOSFET Transistor
278-STW28NM60ND
600V 23A MOSFET Transistor 278-STW28NM60ND
600V 23A N-CH MOSFET TO-247, 150mR RdsOn Product overview: STW28NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW28NM60ND can be used for catalog matching and distributor lookup.

600V 23A N-CH MOSFET TO-247, 150mR RdsOn Product overview: STW28NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW28NM60ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14202-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14202-5-ND
Single FETs, MOSFETs 497-14202-5-ND
N-Channel 600V 23A (Tc) 190W (Tc) Through Hole TO-247-3

N-Channel 600V 23A (Tc) 190W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW28NM60ND - 935676-STW28NM60ND - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW28NM60ND
935676-STW28NM60ND
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW28NM60ND 935676-STW28NM60ND
Manufacturer: STMicroelectronics Win Source Part Number: 935676-STW28NM60ND Series: FDmesh™ II Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 23A (Tc) 190W (Tc) Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Family Name: STW28 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-14202-5, 497-14202-5

Manufacturer: STMicroelectronics
Win Source Part Number: 935676-STW28NM60ND
Series: FDmesh™ II
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 23A (Tc) 190W (Tc) Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: STW28
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-14202-5, 497-14202-5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW28NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW28NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW28NM60ND
MOSFET N-CH 600V 23A TO247

MOSFET N-CH 600V 23A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-chanel 600 V 0.120 Ohm typ 24 A

MOSFET N-chanel 600 V 0.120 Ohm typ 24 A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW28NM60ND 497-14202-5-ND 935676-STW28NM60ND STW28NM60ND STW28NM60ND
Product Name 600V 23A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW28NM60ND Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
55V 1.5A MOSFET Transistor - 278-AUIRFL014N - ERSAELECTRONICS PTE. LTD.
Specs
PD 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
5 suppliers