Manufacturer: STMicroelectronics
Win Source Part Number: 212433-STW27NM60ND
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 160 mOhm @ 10.5A, 10V
Alternative Parts (Cross-Reference): APT43M60B2; IPW60R099CPAFKSA1; SiHFPS38N60L-E3;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 30
N-Channel 600V 21A (Tc) 160W (Tc) Through Hole TO-247-3
Automotive-grade N-channel 600 V, 0.13 Ohm typ., 21 A FDmesh II Power MOSFET (with fast diode) in TO-247 package Product overview: STW27NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 600 V, 0.13 Ohm, 21 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 600 V, 0.13 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW27NM60ND can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 21A TO247-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 212433-STW27NM60ND | 497-10086-5-ND | 278-STW27NM60ND | STW27NM60ND |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW27NM60ND | Single FETs, MOSFETs | Automotive N-Channel 600 V 0.13 Ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 600 volts | |||
| PD | 160000 milliwatts | 160000 milliwatts | ||
| TJ | 150 C (302 F) | -55 C (-67 F) |