STMicroelectronics, Inc. Channel Type Stmicroelectronics STW26NM60N.

Description
Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:140W; No. of Pins:3Pins RoHS Compliant: Yes
Description
Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:140W; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Channel Type Stmicroelectronics - 15AC4532 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Stmicroelectronics
15AC4532
Channel Type Stmicroelectronics 15AC4532
Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:140W; No. of Pins:3Pins RoHS Compliant: Yes

Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:140W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 15AC4532
Product Name Channel Type Stmicroelectronics
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type To220ab
View Details
IGBT - 219315901 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1110ESAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
 - BC817DPN/DG/B3,115 - Rochester Electronics
Specs
Transistor Type Bipolar RF; MOSFET RF
Polarity NPN; PNP
Package Type SC-74
View Details