STMicroelectronics, Inc. Single FETs, MOSFETs STW24N60DM2

Description
N-Channel 600V 18A (Tc) 150W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 18A (Tc) 150W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14582-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14582-5-ND
Single FETs, MOSFETs 497-14582-5-ND
N-Channel 600V 18A (Tc) 150W (Tc) Through Hole TO-247-3

N-Channel 600V 18A (Tc) 150W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW24N60DM2 - 1262355-STW24N60DM2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW24N60DM2
1262355-STW24N60DM2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW24N60DM2 1262355-STW24N60DM2
Manufacturer: STMicroelectronics Win Source Part Number: 1262355-STW24N60DM2 Series: FDmesh II Plus Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 18A (Tc) Family Name: STW24N60DM2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 29nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1055pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 150W (Tc) Rds On (Maximum) @ Id, Vgs: 200 mOhm @ 9A, 10V Alternative Parts (Cross-Reference): SPW32N50C3X; SPW32N50C3XK; SPW32N50C3; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262355-STW24N60DM2
Series: FDmesh II Plus
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 18A (Tc)
Family Name: STW24N60DM2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 29nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1055pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 150W (Tc)
Rds On (Maximum) @ Id, Vgs: 200 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): SPW32N50C3X; SPW32N50C3XK; SPW32N50C3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.175 Ohm 18 A MOSFET Transistor
278-STW24N60DM2
N-Channel 600 V 0.175 Ohm 18 A MOSFET Transistor 278-STW24N60DM2
N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh DM2 Power MOSFET in TO-247 package Product overview: STW24N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.175 Ohm, 18 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.175 Ohm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW24N60DM2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh DM2 Power MOSFET in TO-247 package Product overview: STW24N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.175 Ohm, 18 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.175 Ohm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW24N60DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 18A, To-247; Channel Type Stmicroelectronics - 45AC7781 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 18A, To-247; Channel Type Stmicroelectronics
45AC7781
Mosfet, N-Ch, 600V, 18A, To-247; Channel Type Stmicroelectronics 45AC7781
MOSFET, N-CH, 600V, 18A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 18A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 0.175 Ohm typ. 18A MDmesh DM2

MOSFET N-Ch 600V 0.175 Ohm typ. 18A MDmesh DM2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW24N60DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW24N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW24N60DM2
MOSFET N-CH 600V 18A TO247

MOSFET N-CH 600V 18A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-14582-5-ND 1262355-STW24N60DM2 278-STW24N60DM2 45AC7781 STW24N60DM2 STW24N60DM2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW24N60DM2 N-Channel 600 V 0.175 Ohm 18 A MOSFET Transistor Mosfet, N-Ch, 600V, 18A, To-247; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-220; TO-247; SOT3 TO-3; TO-247 TO-247; TO-247-3
QG 29 nC
PD 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data