Manufacturer: STMicroelectronics
Win Source Part Number: 898512-STW21N150K5
Series: MDmesh™ K5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1500 V 14A (Tc) 446W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW21
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 1500V 14A (Tc) 446W (Tc) Through Hole TO-247-3
N-channel 1500 V, 0.7 Ohm typ., 14 A MDmesh K5 Power MOSFET in a TO-247 packge Product overview: STW21N150K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500 V, 0.7 Ohm, 14 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500 V, 0.7 Ohm, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW21N150K5 can be used for catalog matching and distributor lookup.
MOSFET N-CH 1500V 14A TO247
MOSFET N-CH 1500V 14A TO247
MOSFET N-channel 1500 V, 0.7 Ohm typ., 14 A MDmesh K5 Power MOSFET in TO-247 packge
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 898512-STW21N150K5 | 497-16028-5-ND | 278-STW21N150K5 | STW21N150K5 | STW21N150K5 | STW21N150K5 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW21N150K5 | Single FETs, MOSFETs | N-Channel 1500 V 0.7 Ohm 14 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-247; SOT3; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| Packing Method | Tube; Tube |