600V N-channel MOSFET for high-eff
600V N-channel MOSFET for high-eff
600V 20A N-CH MOSFET TO-247 290mR Product overview: STW20NM60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW20NM60 can be used for catalog matching and distributor lookup.
N-Channel 600V 20A (Tc) 192W (Tc) Through Hole TO-247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 031593-STW20NM60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 192W (Tc)
Family Name: STW20NM60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 54nC @ 10V
Max Input Capacitance: 1500pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 290 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): IXFK26N60Q; IXFR30N60P; APT20N60BCFG;
Introduction Date: October 12, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Power MOSFET, N Channel, 20 A, 600 V, 0.25 ohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET, N-CH, 600V, 20A, TO-247-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; On Resistance Rds(on):0.25ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes
MOSFET N-CH 600V 20A TO247-3
MOSFET N-CH 600V 20A TO247-3
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 151455 | 278-STW20NM60 | 497-3263-5-ND | 031593-STW20NM60 | 33R1323 | 57P2612 | STW20NM60 | STW20NM60 | STW20NM60 |
| Product Name | MOSFETs | 600V 20A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20NM60 | Power Mosfet, N Channel, 20 A, 600 V, 0.25 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics | Mosfet, N-Ch, 600V, 20A, To-247-3; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-247; TO-247 | TO-247; TO-247-3 | TO-247; SOT3; TO-247-3 | TO-3 | TO-3; TO-247 | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| PD | 192000 milliwatts | 192000 milliwatts | 192000 milliwatts | ||||||
| TJ | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | ||||||
| V(BR)DSS | 600 volts | 600 volts |