500V 20A N-CHANNEL Power MOSFET TO-247 250mR Product overview: STW20NM50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW20NM50 can be used for catalog matching and distributor lookup.
N-Channel 550V 20A (Tc) 214W (Tc) Through Hole TO-247-3
MOSFET N-CH 550V 20A TO247-3
MOSFET N-CH 550V 20A TO247-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STW20NM50 | 497-3262-5-ND | STW20NM50 | STW20NM50 |
| Product Name | N-Channel 500V 20A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 214000 milliwatts | 214000 milliwatts | ||
| TJ | -65 C (-85 F) | 150 C (302 F) | ||
| Package Type | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 |