STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20N95K5 STW20N95K5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 087085-STW20N95K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 17.5A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1500pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 330 mOhm @ 9A, 10V Alternative Parts (Cross-Reference): IXTK22N100L; STWA20N95DK5; STW20N95K5; STW22N95K5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 087085-STW20N95K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 17.5A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1500pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 330 mOhm @ 9A, 10V Alternative Parts (Cross-Reference): IXTK22N100L; STWA20N95DK5; STW20N95K5; STW22N95K5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20N95K5 - 087085-STW20N95K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20N95K5
087085-STW20N95K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20N95K5 087085-STW20N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 087085-STW20N95K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 17.5A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1500pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 330 mOhm @ 9A, 10V Alternative Parts (Cross-Reference): IXTK22N100L; STWA20N95DK5; STW20N95K5; STW22N95K5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 087085-STW20N95K5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 950V
Continuous Drain Current at 25°C: 17.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1500pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 330 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): IXTK22N100L; STWA20N95DK5; STW20N95K5; STW22N95K5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-12872-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12872-5-ND
Single FETs, MOSFETs 497-12872-5-ND
N-Channel 950V 17.5A (Tc) 250W (Tc) Through Hole TO-247-3

N-Channel 950V 17.5A (Tc) 250W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 950V 17.5A MOSFET Transistor
278-STW20N95K5
N-Channel 950V 17.5A MOSFET Transistor 278-STW20N95K5
N-Channel 950V 17.5A MOSFET TO-247 Product overview: STW20N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 17.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 17.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW20N95K5 can be used for catalog matching and distributor lookup.

N-Channel 950V 17.5A MOSFET TO-247 Product overview: STW20N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 17.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 17.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW20N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STW20N95K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW20N95K5
Single FETs, MOSFETs STW20N95K5
MOSFET N-CH 950V 17.5A TO247-3

MOSFET N-CH 950V 17.5A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW20N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW20N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW20N95K5
MOSFET N-CH 950V 17.5A TO247-3

MOSFET N-CH 950V 17.5A TO247-3

Supplier's Site
Mosfet Transistor, N Channel, 17.5 A, 950 V, 0.275 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics - 06X0913 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 17.5 A, 950 V, 0.275 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
06X0913
Mosfet Transistor, N Channel, 17.5 A, 950 V, 0.275 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics 06X0913
MOSFET Transistor, N Channel, 17.5 A, 950 V, 0.275 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 17.5 A, 950 V, 0.275 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 950V 2.75 Ohm 17.5A MDmesh K5

MOSFET N-Ch 950V 2.75 Ohm 17.5A MDmesh K5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 087085-STW20N95K5 497-12872-5-ND 278-STW20N95K5 STW20N95K5 STW20N95K5 06X0913 STW20N95K5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20N95K5 Single FETs, MOSFETs N-Channel 950V 17.5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 17.5 A, 950 V, 0.275 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 950 volts 950 volts
PD 250000 milliwatts 250000 milliwatts 250000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Automotive 75V 140A MOSFET Transistor - 278-AUIRF3808 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
View Details
4 suppliers