STMicroelectronics, Inc. 650V 15A MOSFET Transistor STW18N65M5

Description
650V 15A N-CH Power MOSFET TO-247 Product overview: STW18N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW18N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V 15A N-CH Power MOSFET TO-247 Product overview: STW18N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW18N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 15A MOSFET Transistor
278-STW18N65M5
650V 15A MOSFET Transistor 278-STW18N65M5
650V 15A N-CH Power MOSFET TO-247 Product overview: STW18N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW18N65M5 can be used for catalog matching and distributor lookup.

650V 15A N-CH Power MOSFET TO-247 Product overview: STW18N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW18N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STW18N65M5 - 1262348-STW18N65M5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STW18N65M5
1262348-STW18N65M5
FETs - Single - STW18N65M5 1262348-STW18N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 1262348-STW18N65M5 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 110W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 650V Id - Continuous Drain Current: 15A Rds On (Maximum) at Id, Vgs: 220mOhm at 7.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 31nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 1240pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1262348-STW18N65M5
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 110W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 15A
Rds On (Maximum) at Id, Vgs: 220mOhm at 7.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 31nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 1240pF at 100V

Buy Now
Single FETs, MOSFETs - 497-13283-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13283-5-ND
Single FETs, MOSFETs 497-13283-5-ND
N-Channel 650V 15A (Tc) 110W (Tc) Through Hole TO-247-3

N-Channel 650V 15A (Tc) 110W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Single FETs, MOSFETs - STW18N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW18N65M5
Single FETs, MOSFETs STW18N65M5
MOSFET N-CH 650V 15A TO247

MOSFET N-CH 650V 15A TO247

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 15A, 150Deg C, 110W; Transistor Polarity Stmicroelectronics - 26AH0274 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 15A, 150Deg C, 110W; Transistor Polarity Stmicroelectronics
26AH0274
Mosfet, N-Ch, 650V, 15A, 150Deg C, 110W; Transistor Polarity Stmicroelectronics 26AH0274
MOSFET, N-CH, 650V, 15A, 150DEG C, 110W; Transistor Polarity:N Channel; Continuous Drain Current Id:15A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.198ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 15A, 150DEG C, 110W; Transistor Polarity:N Channel; Continuous Drain Current Id:15A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.198ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 0.198 Ohm 15A MDmesh FET

MOSFET N-Ch 650V 0.198 Ohm 15A MDmesh FET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW18N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW18N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW18N65M5
MOSFET N-CH 650V 15A TO247

MOSFET N-CH 650V 15A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STW18N65M5 1262348-STW18N65M5 497-13283-5-ND STW18N65M5 26AH0274 STW18N65M5 STW18N65M5
Product Name 650V 15A MOSFET Transistor FETs - Single - STW18N65M5 Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 650V, 15A, 150Deg C, 110W; Transistor Polarity Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts 650 volts 650 volts
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data