STMicroelectronics, Inc. 75V 120A MOSFET Transistor STW160N75F3

Description
75V 120A N-CH MOSFET TO-247 4mR Power Transistor Product overview: STW160N75F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW160N75F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
75V 120A N-CH MOSFET TO-247 4mR Power Transistor Product overview: STW160N75F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW160N75F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 120A MOSFET Transistor
278-STW160N75F3
75V 120A MOSFET Transistor 278-STW160N75F3
75V 120A N-CH MOSFET TO-247 4mR Power Transistor Product overview: STW160N75F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW160N75F3 can be used for catalog matching and distributor lookup.

75V 120A N-CH MOSFET TO-247 4mR Power Transistor Product overview: STW160N75F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW160N75F3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-7619-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7619-5-ND
Single FETs, MOSFETs 497-7619-5-ND
N-Channel 75V 120A (Tc) 330W (Tc) Through Hole TO-247-3

N-Channel 75V 120A (Tc) 330W (Tc) Through Hole TO-247-3

Buy Now Datasheet
FETs - Single - STW160N75F3 - 1262346-STW160N75F3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STW160N75F3
1262346-STW160N75F3
FETs - Single - STW160N75F3 1262346-STW160N75F3
Manufacturer: STMicroelectronics Win Source Part Number: 1262346-STW160N75F3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 330W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 75V Id - Continuous Drain Current: 120A Rds On (Maximum) at Id, Vgs: 4mOhm at 60A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 85nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 6750pF at 25V

Manufacturer: STMicroelectronics
Win Source Part Number: 1262346-STW160N75F3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 330W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 75V
Id - Continuous Drain Current: 120A
Rds On (Maximum) at Id, Vgs: 4mOhm at 60A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 85nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 6750pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW160N75F3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW160N75F3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW160N75F3
MOSFET N-CH 75V 120A TO247-3

MOSFET N-CH 75V 120A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 278-STW160N75F3 497-7619-5-ND 1262346-STW160N75F3 STW160N75F3
Product Name 75V 120A MOSFET Transistor Single FETs, MOSFETs FETs - Single - STW160N75F3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 330000 milliwatts 330000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 TO-220; TO-247; SOT3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data