STMicroelectronics, Inc. 800V 10.5A MOSFET Transistor STW12NK80Z

Description
800V N-Ch MOSFET, 10.5A, 750mR Rds(on), TO-247 Product overview: STW12NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW12NK80Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
800V N-Ch MOSFET, 10.5A, 750mR Rds(on), TO-247 Product overview: STW12NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW12NK80Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 10.5A MOSFET Transistor
278-STW12NK80Z
800V 10.5A MOSFET Transistor 278-STW12NK80Z
800V N-Ch MOSFET, 10.5A, 750mR Rds(on), TO-247 Product overview: STW12NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW12NK80Z can be used for catalog matching and distributor lookup.

800V N-Ch MOSFET, 10.5A, 750mR Rds(on), TO-247 Product overview: STW12NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW12NK80Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW12NK80Z - 037737-STW12NK80Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW12NK80Z
037737-STW12NK80Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW12NK80Z 037737-STW12NK80Z
Manufacturer: STMicroelectronics Win Source Part Number: 037737-STW12NK80Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 10.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 87nC @ 10V Max Input Capacitance: 2620pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 5.25A, 10V Alternative Parts (Cross-Reference): IXFH13N80Q; STW10NK80Z; STW9N80K5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037737-STW12NK80Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 10.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 87nC @ 10V
Max Input Capacitance: 2620pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 750 mOhm @ 5.25A, 10V
Alternative Parts (Cross-Reference): IXFH13N80Q; STW10NK80Z; STW9N80K5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-3256-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3256-5-ND
Single FETs, MOSFETs 497-3256-5-ND
N-Channel 800V 10.5A (Tc) 190W (Tc) Through Hole TO-247-3

N-Channel 800V 10.5A (Tc) 190W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 800 Volt 10.5 A Zener SuperMESH

MOSFET N-Ch 800 Volt 10.5 A Zener SuperMESH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW12NK80Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW12NK80Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW12NK80Z
MOSFET N-CH 800V 10.5A TO247-3

MOSFET N-CH 800V 10.5A TO247-3

Supplier's Site
N Channel Mosfet, 800V, 10.5A, To-247; Channel Type Stmicroelectronics - 26M3811 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 800V, 10.5A, To-247; Channel Type Stmicroelectronics
26M3811
N Channel Mosfet, 800V, 10.5A, To-247; Channel Type Stmicroelectronics 26M3811
N CHANNEL MOSFET, 800V, 10.5A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:10.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

N CHANNEL MOSFET, 800V, 10.5A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:10.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STW12NK80Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW12NK80Z
Single FETs, MOSFETs STW12NK80Z
MOSFET N-CH 800V 10.5A TO247-3

MOSFET N-CH 800V 10.5A TO247-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW12NK80Z 037737-STW12NK80Z 497-3256-5-ND STW12NK80Z STW12NK80Z 26M3811 STW12NK80Z
Product Name 800V 10.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW12NK80Z Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 800V, 10.5A, To-247; Channel Type Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 800 volts 800 volts
Unlock Full Specs
to access all available technical data