STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - STV6618D STV6618D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038583-STV6618D Packaging: Tray Features: CVBS, I2C, RGB Applications: Video -3db Bandwidth: 17MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Single Supply Voltage (V+): 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038583-STV6618D Packaging: Tray Features: CVBS, I2C, RGB Applications: Video -3db Bandwidth: 17MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Single Supply Voltage (V+): 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - STV6618D - 038583-STV6618D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - STV6618D
038583-STV6618D
Interface - Interface - Analog Switches - Special Purpose - STV6618D 038583-STV6618D
Manufacturer: STMicroelectronics Win Source Part Number: 038583-STV6618D Packaging: Tray Features: CVBS, I2C, RGB Applications: Video -3db Bandwidth: 17MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Single Supply Voltage (V+): 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038583-STV6618D
Packaging: Tray
Features: CVBS, I2C, RGB
Applications: Video
-3db Bandwidth: 17MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Single Supply Voltage (V+): 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - STV6618D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
STV6618D
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose STV6618D
IC VIDEO SWIT DUAL SCART 44TQFP

IC VIDEO SWIT DUAL SCART 44TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 038583-STV6618D STV6618D
Product Name Interface - Interface - Analog Switches - Special Purpose - STV6618D Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
Interface - Specialized - 5962-9054305MXA - Lingto Electronic Limited
Specs
Technology DMA
Device Type Sensor Interface
Package Type 44-CLCC
View Details
Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers