STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - STV6413DT STV6413DT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054046-STV6413DT Packaging: Reel - TR Features: CVBS, I2C, SCART Applications: Audio, Video -3db Bandwidth: 15MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Single Supply Voltage (V+): 4.75 V to 5.25 V Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054046-STV6413DT Packaging: Reel - TR Features: CVBS, I2C, SCART Applications: Audio, Video -3db Bandwidth: 15MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Single Supply Voltage (V+): 4.75 V to 5.25 V Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - STV6413DT - 054046-STV6413DT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - STV6413DT
054046-STV6413DT
Interface - Interface - Analog Switches - Special Purpose - STV6413DT 054046-STV6413DT
Manufacturer: STMicroelectronics Win Source Part Number: 054046-STV6413DT Packaging: Reel - TR Features: CVBS, I2C, SCART Applications: Audio, Video -3db Bandwidth: 15MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Single Supply Voltage (V+): 4.75 V to 5.25 V Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054046-STV6413DT
Packaging: Reel - TR
Features: CVBS, I2C, SCART
Applications: Audio, Video
-3db Bandwidth: 15MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-TQFP (10x10)
Single Supply Voltage (V+): 4.75 V to 5.25 V
Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 054046-STV6413DT
Product Name Interface - Interface - Analog Switches - Special Purpose - STV6413DT
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2580761P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details