STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - STV6413D STV6413D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212425-STV6413D Packaging: Reel - TR Features: CVBS, I2C, SCART Applications: Audio, Video -3db Bandwidth: 15MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Single Supply Voltage (V+): 4.75 V to 5.25 V Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212425-STV6413D Packaging: Reel - TR Features: CVBS, I2C, SCART Applications: Audio, Video -3db Bandwidth: 15MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Single Supply Voltage (V+): 4.75 V to 5.25 V Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - STV6413D - 212425-STV6413D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - STV6413D
212425-STV6413D
Interface - Interface - Analog Switches - Special Purpose - STV6413D 212425-STV6413D
Manufacturer: STMicroelectronics Win Source Part Number: 212425-STV6413D Packaging: Reel - TR Features: CVBS, I2C, SCART Applications: Audio, Video -3db Bandwidth: 15MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Single Supply Voltage (V+): 4.75 V to 5.25 V Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212425-STV6413D
Packaging: Reel - TR
Features: CVBS, I2C, SCART
Applications: Audio, Video
-3db Bandwidth: 15MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-TQFP (10x10)
Single Supply Voltage (V+): 4.75 V to 5.25 V
Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 212425-STV6413D
Product Name Interface - Interface - Analog Switches - Special Purpose - STV6413D
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Interface module - 289-710 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Encoders, Decoders, Converters - 54LS348/BEA - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details