STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - STV6413 STV6413

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212424-STV6413 Packaging: Reel - TR Features: CVBS, I2C, SCART Applications: Audio, Video -3db Bandwidth: 15MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Single Supply Voltage (V+): 4.75 V to 5.25 V Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212424-STV6413 Packaging: Reel - TR Features: CVBS, I2C, SCART Applications: Audio, Video -3db Bandwidth: 15MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Single Supply Voltage (V+): 4.75 V to 5.25 V Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - STV6413 - 212424-STV6413 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - STV6413
212424-STV6413
Interface - Interface - Analog Switches - Special Purpose - STV6413 212424-STV6413
Manufacturer: STMicroelectronics Win Source Part Number: 212424-STV6413 Packaging: Reel - TR Features: CVBS, I2C, SCART Applications: Audio, Video -3db Bandwidth: 15MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Single Supply Voltage (V+): 4.75 V to 5.25 V Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212424-STV6413
Packaging: Reel - TR
Features: CVBS, I2C, SCART
Applications: Audio, Video
-3db Bandwidth: 15MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-TQFP (10x10)
Single Supply Voltage (V+): 4.75 V to 5.25 V
Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 212424-STV6413
Product Name Interface - Interface - Analog Switches - Special Purpose - STV6413
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
 - 54ABT245/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers