STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - STV6412ADT STV6412ADT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054397-STV6412ADT Packaging: Reel - TR Features: CVBS, I2C, SCART Applications: Audio, Video -3db Bandwidth: 15MHz Family Name: STV6412A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-LQFP (14x14) Single Supply Voltage (V+): 4.75 V to 5.25 V Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V Alternative Parts (Cross-Reference): STV6412AD; Introduction Date: September 10, 2003 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054397-STV6412ADT Packaging: Reel - TR Features: CVBS, I2C, SCART Applications: Audio, Video -3db Bandwidth: 15MHz Family Name: STV6412A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-LQFP (14x14) Single Supply Voltage (V+): 4.75 V to 5.25 V Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V Alternative Parts (Cross-Reference): STV6412AD; Introduction Date: September 10, 2003 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - STV6412ADT - 054397-STV6412ADT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - STV6412ADT
054397-STV6412ADT
Interface - Interface - Analog Switches - Special Purpose - STV6412ADT 054397-STV6412ADT
Manufacturer: STMicroelectronics Win Source Part Number: 054397-STV6412ADT Packaging: Reel - TR Features: CVBS, I2C, SCART Applications: Audio, Video -3db Bandwidth: 15MHz Family Name: STV6412A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-LQFP (14x14) Single Supply Voltage (V+): 4.75 V to 5.25 V Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V Alternative Parts (Cross-Reference): STV6412AD; Introduction Date: September 10, 2003 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054397-STV6412ADT
Packaging: Reel - TR
Features: CVBS, I2C, SCART
Applications: Audio, Video
-3db Bandwidth: 15MHz
Family Name: STV6412A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-LQFP (14x14)
Single Supply Voltage (V+): 4.75 V to 5.25 V
Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V
Alternative Parts (Cross-Reference): STV6412AD;
Introduction Date: September 10, 2003
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - STV6412ADT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
STV6412ADT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose STV6412ADT
IC AUDIO/VIDEO SWIT DUAL 64TQFP

IC AUDIO/VIDEO SWIT DUAL 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 054397-STV6412ADT STV6412ADT
Product Name Interface - Interface - Analog Switches - Special Purpose - STV6412ADT Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details