STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - STV6412AD STV6412AD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 133819-STV6412AD Packaging: Tray Features: CVBS, I2C, SCART Applications: Audio, Video -3db Bandwidth: 15MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-LQFP (14x14) Single Supply Voltage (V+): 4.75 V to 5.25 V Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 133819-STV6412AD Packaging: Tray Features: CVBS, I2C, SCART Applications: Audio, Video -3db Bandwidth: 15MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-LQFP (14x14) Single Supply Voltage (V+): 4.75 V to 5.25 V Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - STV6412AD - 133819-STV6412AD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - STV6412AD
133819-STV6412AD
Interface - Interface - Analog Switches - Special Purpose - STV6412AD 133819-STV6412AD
Manufacturer: STMicroelectronics Win Source Part Number: 133819-STV6412AD Packaging: Tray Features: CVBS, I2C, SCART Applications: Audio, Video -3db Bandwidth: 15MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-LQFP (14x14) Single Supply Voltage (V+): 4.75 V to 5.25 V Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 133819-STV6412AD
Packaging: Tray
Features: CVBS, I2C, SCART
Applications: Audio, Video
-3db Bandwidth: 15MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-LQFP (14x14)
Single Supply Voltage (V+): 4.75 V to 5.25 V
Dual Supply Voltage(V±): ±4.75 V to 5.25 V, ±11.2 V to 12.8 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - STV6412AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
STV6412AD
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose STV6412AD
IC AUDIO/VIDEO SWIT DUAL 64TQFP

IC AUDIO/VIDEO SWIT DUAL 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 133819-STV6412AD STV6412AD
Product Name Interface - Interface - Analog Switches - Special Purpose - STV6412AD Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface - Interface - Telecom - 73M1916-IM/F - 907858-73M1916-IM/F - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 32-QFN-EP (5x5)
View Details
Interface Transceiver IC - 722-SI2493-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Specialized - 32P4918B-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers