STMicroelectronics Interface - Interface - Encoders, Decoders, Converters - STV5348 STV5348

Description
Manufacturer: STMicroelectronics Win Source Part Number: 103312-STV5348 Packaging: Tube/Rail Type: Video Decoder Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PDIP Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 103312-STV5348 Packaging: Tube/Rail Type: Video Decoder Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PDIP Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - STV5348 - 103312-STV5348 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - STV5348
103312-STV5348
Interface - Interface - Encoders, Decoders, Converters - STV5348 103312-STV5348
Manufacturer: STMicroelectronics Win Source Part Number: 103312-STV5348 Packaging: Tube/Rail Type: Video Decoder Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PDIP Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 103312-STV5348
Packaging: Tube/Rail
Type: Video Decoder
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-PDIP
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
DIP Interface Transceiver IC
709-STV5348
DIP Interface Transceiver IC 709-STV5348
TELETEXT AND VPS/PDC DECODER, PDIP28, PLASTIC, DIP-28 Product overview: STV5348 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STV5348 can be used for catalog matching and distributor lookup.

TELETEXT AND VPS/PDC DECODER, PDIP28, PLASTIC, DIP-28 Product overview: STV5348 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STV5348 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - STV5348 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
STV5348
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters STV5348
IC DECODER TELETEXT/VPS 28DIP

IC DECODER TELETEXT/VPS 28DIP

Supplier's Site
Encoders, Decoders, Converters - STV5348 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
STV5348
Encoders, Decoders, Converters STV5348
Video Decoder IC 28-PDIP

Video Decoder IC 28-PDIP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 103312-STV5348 709-STV5348 STV5348 STV5348
Product Name Interface - Interface - Encoders, Decoders, Converters - STV5348 DIP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type DIP; PDIP; 28-PDIP PDIP DIP; 28-DIP (0.600\", 15.24mm) DIP; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923122 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
# of Tx 1 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 5962-9583401VFA/SD - Acme Chip Technology Co., Limited
Specs
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4067DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-SSOP (0.209\", 5.30mm Width)
View Details
Interface - Interface - Modems - ICs and Modules - SI2494-A-FM - 894440-SI2494-A-FM - Win Source Electronics
Specs
Package Type 38-QFN (5x7)
View Details
5 suppliers