N-Channel 75V 240A (Tc) 300W (Tc) Surface Mount 10-PowerSO
N-Ch 75V 240A MOSFET, 2.6mR Rds(on), PowerSO-10 Product overview: STV240N75F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STV240N75F3 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1262299-STV240N75F3
Series: STripFET III
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: PowerSO-10 Exposed Bottom Pad
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 240A (Tc)
Family Name: STV240N75F3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: 10-PowerSO
Channel Type Type: N
Drain Source Voltage: 75V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 100nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6800pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.6 mOhm @ 120A, 10V
Alternative Parts (Cross-Reference): IPI023NE7N3GXK; IPP023NE7N3GXK; IPI023NE7N3 G;
Introduction Date: April 02, 2008
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
MOSFET N-CH 75V 240A 10POWERSO
MOSFET N-CH 75V 240A 10POWERSO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-7029-2-ND | 278-STV240N75F3 | 1262299-STV240N75F3 | STV240N75F3 | STV240N75F3 | STV240N75F3 |
| Product Name | Single FETs, MOSFETs | 75V 240A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STV240N75F3 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | PowerSO-10 Exposed Bottom Pad | SOT3 | PowerSO-10 Exposed Bottom Pad | PowerSO-10 Exposed Bottom Pad | ||
| PD | 300000 milliwatts | 300000 milliwatts | 300000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| QG | 100 nC |