USB Transceiver 1TR 12-Pin Flip-Chip T/R Product overview: STUSBCD01BJR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-STUSBCD01BJR can be used for catalog matching and distributor lookup.
Win Source Part Number: 970313-STUSBCD01BJR
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: Mobile Phones, PDAs, Smart Devices, Personal Media Players
Standard Package: 5,000
Mounting: SMD (SMT)
Voltage - Supply: 2.2V ~ 4.5V
Package / Case: 12-UFBGA, FCBGA
Supplier Device Package: 12-FlipChip
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-13216-1,-497-13
Base Product Number: STUSBCD01
USB Interface IC USB charger detection interface
Mobile Phones, PDAs, Smart Devices, Personal Media Players Interface 12-FlipChip
IC INTFACE SPECIALIZD 12FLIPCHIP
IC INTFACE SPECIALIZD 12FLIPCHIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 407-STUSBCD01BJR | 970313-STUSBCD01BJR | STUSBCD01BJR | STUSBCD01BJR | STUSBCD01BJR | STUSBCD01BJR |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Specialized | USB Interface IC | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface |