USB Controller USB 2.0 I²C Interface 24-QFN (4x4)
Manufacturer: STMicroelectronics
Win Source Part Number: 898507-STUSB4710QTR
Operating Temperature Range: -40°C ~ 105°C
Features: USB Controller USB 2.0 I²C Interface 24-QFN (4x4)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Part Status: Obsolete
Family Name: STUSB47
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 497-17256-6, 497-17256-1, 497-17256-2
USB Controller USB 2.0 I²C Interface 24-QFN (4x4)
IC CTLR USB TYPE-C 24QFN
IC CTLR USB TYPE-C 24QFN
IC CTLR USB TYPE-C 24QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 497-17256-2-ND | 898507-STUSB4710QTR | STUSB4710QTR | STUSB4710QTR | STUSB4710QTR | STUSB4710QTR |
| Product Name | Controllers | Interface - Interface - Controllers - STUSB4710QTR | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Technology | USB; I2C | I2C; I²C | USB; USB | I2C; I²C | I2C; I²C | |
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 4.1V ~ 22V | Other; 4.1V ~ 22V | Other | Other; 4.1V ~ 22V | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |