STMicroelectronics STUSB4710AQTR
STMicroelectronics STUSB4710AQTR
STMicroelectronics STUSB4710AQTR
USB Controller USB 2.0 I²C Interface 24-QFN (4x4)
USB Controller USB 2.0 I²C Interface 24-QFN (4x4)
USB Controller USB 2.0 I²C Interface 24-QFN (4x4)
Win Source Part Number: 1261643-STUSB4710AQT
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 4,000
Protocol: USB
Function: Controller
Interface: I2C
Standards: USB 2.0
Voltage - Supply: 4.1V ~ 22V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-17637-6,497-1763
Base Product Number: STUSB4710
IC USB CONTROLLER I2C 24QFN
USB Controller USB 2.0 I²C Interface 24-QFN (4x4)
IC USB CONTROLLER I2C 24QFN
USB Interface IC CONDITIONING & INTERFACES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1623652P | 1623652 | 497-17637-2-ND | 1261643-STUSB4710AQTR | STUSB4710AQTR | STUSB4710AQTR | STUSB4710AQTR | STUSB4710AQTR |
| Product Name | USB Interface ICs | USB Interface ICs | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC |
| Technology | USB | USB | USB; I2C | I2C; I²C | I2C; I²C | USB; USB | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Data Rate | 400 kbps | 400 kbps | ||||||
| Device Type | Controller | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |