STMicroelectronics PMIC - PMIC - Power Management - Specialized - STUSB4700YQTR STUSB4700YQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898506-STUSB4700YQTR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: USB, Type-C Configuration PMIC 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount, Wettable Flank Family Name: STUSB4700 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -1138-STUSB4700YQTR, -1138-STUSB4700YQDKR , -1138-STUSB4700YQCT, 497-18082-6, 497-18082-1, 497-18082-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898506-STUSB4700YQTR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: USB, Type-C Configuration PMIC 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount, Wettable Flank Family Name: STUSB4700 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -1138-STUSB4700YQTR, -1138-STUSB4700YQDKR , -1138-STUSB4700YQCT, 497-18082-6, 497-18082-1, 497-18082-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - STUSB4700YQTR - 898506-STUSB4700YQTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STUSB4700YQTR
898506-STUSB4700YQTR
PMIC - PMIC - Power Management - Specialized - STUSB4700YQTR 898506-STUSB4700YQTR
Manufacturer: STMicroelectronics Win Source Part Number: 898506-STUSB4700YQTR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: USB, Type-C Configuration PMIC 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount, Wettable Flank Family Name: STUSB4700 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -1138-STUSB4700YQTR, -1138-STUSB4700YQDKR , -1138-STUSB4700YQCT, 497-18082-6, 497-18082-1, 497-18082-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898506-STUSB4700YQTR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C
Features: USB, Type-C Configuration PMIC 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Family Name: STUSB4700
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -1138-STUSB4700YQTR, -1138-STUSB4700YQDKR, -1138-STUSB4700YQCT, 497-18082-6, 497-18082-1, 497-18082-2

Buy Now Datasheet
Power Management - Specialized - STUSB4700YQTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STUSB4700YQTR
Power Management - Specialized STUSB4700YQTR
USB, Type-C Configuration PMIC 24-QFN (4x4)

USB, Type-C Configuration PMIC 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 898506-STUSB4700YQTR STUSB4700YQTR
Product Name PMIC - PMIC - Power Management - Specialized - STUSB4700YQTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905746P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PW - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details