USB Controller USB 2.0 I²C Interface 24-QFN-EP (4x4)
USB Controller USB 2.0 I²C Interface 24-QFN-EP (4x4)
USB Controller USB 2.0 I²C Interface 24-QFN-EP (4x4)
Win Source Part Number: 1261645-STUSB4500LQT
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 4,000
Protocol: USB
Function: Controller
Interface: I2C
Current - Supply: 210µA
Standards: USB 2.0
Voltage - Supply: 3V ~ 22V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN-EP (4x4)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-STUSB4500LQTR,49
Base Product Number: STUSB4500
STANDALONE USB TYPE-C PORT CONTR
STANDALONE USB TYPE-C PORT CONTR
STANDALONE USB TYPE-C PORT CONTR
USB Controller USB 2.0 I²C Interface 24-QFN-EP (4x4)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 497-STUSB4500LQDKR-ND | 1261645-STUSB4500LQTR | STUSB4500LQTR | STUSB4500LQTR | STUSB4500LQTR | STUSB4500LQTR |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Controllers |
| Technology | USB; I2C | USB; USB | I2C; I²C | I2C; I²C | I2C; I²C | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 3V ~ 22V | Other; 3V ~ 22V | Other | Other; 3V ~ 22V | Other; 3V ~ 22V | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |