USB Controller USB 2.0 I²C Interface 25-WLCSP (2.59x2.59)
USB Controller USB 2.0 I²C Interface 25-WLCSP (2.59x2.59)
USB Controller USB 2.0 I²C Interface 25-WLCSP (2.59x2.59)
Win Source Part Number: 973291-STUSB4500LBJR
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 2,500
Protocol: USB
Function: Controller
Interface: I2C
Current - Supply: 210µA
Standards: USB 2.0
Voltage - Supply: 3V ~ 22V
Package / Case: 25-UFBGA, WLCSP
Supplier Device Package: 25-WLCSP (2.59x2.59)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-STUSB4500LBJRDKR
Base Product Number: STUSB4500
USB TYPE-C SINK PORT CTRL, -40TO105DEG C ROHS COMPLIANT: YES
STANDALONE USB TYPE-C PORT CONTR
USB Controller USB 2.0 I²C Interface 25-WLCSP (2.59x2.59)
STANDALONE USB TYPE-C PORT CONTR
STANDALONE USB TYPE-C PORT CONTR
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 497-STUSB4500LBJRCT-ND | 973291-STUSB4500LBJR | 69AH2878 | STUSB4500LBJR | STUSB4500LBJR | STUSB4500LBJR | STUSB4500LBJR |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Usb Type-C Sink Port Ctrl, -40To105Deg C Rohs Compliant Stmicroelectronics | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | USB; I2C | USB | I2C; I²C | I2C; I²C | USB; USB | I2C; I²C | |
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 3V ~ 22V | Other; 3V ~ 22V | Other; 3V ~ 22V | Other; 3V ~ 22V | Other | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |