The STUSB4500BJR is a standalone USB Power Delivery sink controller with auto-run capability, supporting up to 100 W (20 V, 5 A) power negotiation without MCU intervention. It features dead battery mode, configurable PDO profiles via integrated non-volatile memory, and protections against short-to-VBUS up to 22 V on CC pins and high voltage on VBUS up to 28 V. The device supports dual high-power charging paths, internal and external VBUS discharge, and debug accessory mode. It is available in a QFN-24 EP package measuring 4 mm × 4 mm and operates across a temperature range of -40 °C to 105 °C. Certified to USB Type-C Specification rev 1.2 and USB PD rev 2.0 (TID #1000133), it is interoperable with USB PD rev 3.0.
Standalone USB PD controller for power sinking devices Product overview: STUSB4500BJR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-STUSB4500BJR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-STUSB4500BJR |
| Product Name | Memory IC and Storage Component |