STMicroelectronics, Inc. Interface - Interface - Controllers - STUSB4500BJR STUSB4500BJR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 852124-STUSB4500BJR Features: Interface Package: Reel - TR Family Name: STUSB4500 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-STUSB4500BJRCT, 497-STUSB4500BJRTR, 497-STUSB4500BJRDKR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 852124-STUSB4500BJR Features: Interface Package: Reel - TR Family Name: STUSB4500 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-STUSB4500BJRCT, 497-STUSB4500BJRTR, 497-STUSB4500BJRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - STUSB4500BJR - 852124-STUSB4500BJR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - STUSB4500BJR
852124-STUSB4500BJR
Interface - Interface - Controllers - STUSB4500BJR 852124-STUSB4500BJR
Manufacturer: STMicroelectronics Win Source Part Number: 852124-STUSB4500BJR Features: Interface Package: Reel - TR Family Name: STUSB4500 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-STUSB4500BJRCT, 497-STUSB4500BJRTR, 497-STUSB4500BJRDKR

Manufacturer: STMicroelectronics
Win Source Part Number: 852124-STUSB4500BJR
Features: Interface
Package: Reel - TR
Family Name: STUSB4500
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-STUSB4500BJRCT, 497-STUSB4500BJRTR, 497-STUSB4500BJRDKR

Buy Now Datasheet
Controllers - 497-STUSB4500BJRCT-ND - DigiKey
Thief River Falls, MN, United States
USB Controller USB 2.0, USB 3.0 I²C Interface 25-WLCSP (2.59x2.59)

USB Controller USB 2.0, USB 3.0 I²C Interface 25-WLCSP (2.59x2.59)

Buy Now Datasheet
Controllers - 497-STUSB4500BJRTR-ND - DigiKey
Thief River Falls, MN, United States
USB Controller USB 2.0, USB 3.0 I²C Interface 25-WLCSP (2.59x2.59)

USB Controller USB 2.0, USB 3.0 I²C Interface 25-WLCSP (2.59x2.59)

Buy Now Datasheet
Controllers - 497-STUSB4500BJRDKR-ND - DigiKey
Thief River Falls, MN, United States
USB Controller USB 2.0, USB 3.0 I²C Interface 25-WLCSP (2.59x2.59)

USB Controller USB 2.0, USB 3.0 I²C Interface 25-WLCSP (2.59x2.59)

Buy Now Datasheet
Controllers - STUSB4500BJR - ODG (Origin Data Global)
Shenzhen, China
Controllers
STUSB4500BJR
Controllers STUSB4500BJR
STAND-ALONE USB PD CONTROLLER (W

STAND-ALONE USB PD CONTROLLER (W

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - STUSB4500BJR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
STUSB4500BJR
Integrated Circuits (ICs) - Interface - Controllers STUSB4500BJR
STAND-ALONE USB PD CONTROLLER (W

STAND-ALONE USB PD CONTROLLER (W

Supplier's Site
Controllers - STUSB4500BJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
STUSB4500BJR
Controllers STUSB4500BJR
USB Controller USB 2.0, USB 3.0 I²C Interface 25-WLCSP (2.59x2.59)

USB Controller USB 2.0, USB 3.0 I²C Interface 25-WLCSP (2.59x2.59)

Buy Now Datasheet
Usb Type-C/pd Ctrl, -40 To 105Deg C Rohs Compliant Stmicroelectronics - 69AH2877 - Newark, An Avnet Company
Chicago, IL, United States
Usb Type-C/pd Ctrl, -40 To 105Deg C Rohs Compliant Stmicroelectronics
69AH2877
Usb Type-C/pd Ctrl, -40 To 105Deg C Rohs Compliant Stmicroelectronics 69AH2877
USB TYPE-C/PD CTRL, -40 TO 105DEG C ROHS COMPLIANT: YES

USB TYPE-C/PD CTRL, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Interface - Controllers - STUSB4500BJR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
STUSB4500BJR
Interface - Controllers STUSB4500BJR
STAND-ALONE USB PD CONTROLLER (W

STAND-ALONE USB PD CONTROLLER (W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 852124-STUSB4500BJR 497-STUSB4500BJRCT-ND STUSB4500BJR STUSB4500BJR STUSB4500BJR 69AH2877 STUSB4500BJR
Product Name Interface - Interface - Controllers - STUSB4500BJR Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Usb Type-C/pd Ctrl, -40 To 105Deg C Rohs Compliant Stmicroelectronics Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Technology USB; I2C I2C; I²C USB; USB I2C; I²C USB I2C; I²C
Supply Voltage Other; 4.1V ~ 22V Other; 4.1V ~ 22V Other Other; 4.1V ~ 22V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
S0 interface power supply unit - 286-742 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details