Win Source Part Number: 970856-STUSB1702YQTR
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 4,000
Protocol: USB
Function: Controller
Interface: I2C
Standards: USB 3.0
Voltage - Supply: 4.1V ~ 22V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18167-2,497-1816
Base Product Number: STUSB1702
IC USB CONTROLLER I2C 24QFN
IC USB CONTROLLER I2C 24QFN
IC USB CONTROLLER I2C 24QFN
USB Interface IC CONDITIONING & INTERFACES
USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 970856-STUSB1702YQTR | STUSB1702YQTR | STUSB1702YQTR | STUSB1702YQTR | STUSB1702YQTR | STUSB1702YQTR |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | USB Interface IC | Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 4.1V ~ 22V | Other | Other; 4.1V ~ 22V | Other; 4.1V ~ 22V | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |