STMicroelectronics PMIC - PMIC - Power Management - Specialized - STUSB1602AQTR STUSB1602AQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898504-STUSB1602AQTR Operating Temperature Range: -40°C ~ 105°C Features: USB, Type-C Controller PMIC 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: STUSB1602 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17648-6, STUSB1602AQTR-ND, 497-17648-1, 497-17648-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898504-STUSB1602AQTR Operating Temperature Range: -40°C ~ 105°C Features: USB, Type-C Controller PMIC 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: STUSB1602 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17648-6, STUSB1602AQTR-ND, 497-17648-1, 497-17648-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - STUSB1602AQTR - 898504-STUSB1602AQTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STUSB1602AQTR
898504-STUSB1602AQTR
PMIC - PMIC - Power Management - Specialized - STUSB1602AQTR 898504-STUSB1602AQTR
Manufacturer: STMicroelectronics Win Source Part Number: 898504-STUSB1602AQTR Operating Temperature Range: -40°C ~ 105°C Features: USB, Type-C Controller PMIC 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: STUSB1602 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17648-6, STUSB1602AQTR-ND, 497-17648-1, 497-17648-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898504-STUSB1602AQTR
Operating Temperature Range: -40°C ~ 105°C
Features: USB, Type-C Controller PMIC 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: STUSB1602
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17648-6, STUSB1602AQTR-ND, 497-17648-1, 497-17648-2

Buy Now Datasheet
Power Management - Specialized - STUSB1602AQTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STUSB1602AQTR
Power Management - Specialized STUSB1602AQTR
USB, Type-C Controller PMIC 24-QFN (4x4)

USB, Type-C Controller PMIC 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 898504-STUSB1602AQTR STUSB1602AQTR
Product Name PMIC - PMIC - Power Management - Specialized - STUSB1602AQTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 154891P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details