STMicroelectronics PMIC - PMIC - Power Management - Specialized - STUSB1600AQTR STUSB1600AQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898502-STUSB1600AQTR Operating Temperature Range: -40°C ~ 105°C Features: USB, Type-C Controller PMIC 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: STUSB1600 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17647-6, STUSB1600AQTR-ND, 497-17647-1, 497-17647-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898502-STUSB1600AQTR Operating Temperature Range: -40°C ~ 105°C Features: USB, Type-C Controller PMIC 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: STUSB1600 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17647-6, STUSB1600AQTR-ND, 497-17647-1, 497-17647-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - STUSB1600AQTR - 898502-STUSB1600AQTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STUSB1600AQTR
898502-STUSB1600AQTR
PMIC - PMIC - Power Management - Specialized - STUSB1600AQTR 898502-STUSB1600AQTR
Manufacturer: STMicroelectronics Win Source Part Number: 898502-STUSB1600AQTR Operating Temperature Range: -40°C ~ 105°C Features: USB, Type-C Controller PMIC 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: STUSB1600 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17647-6, STUSB1600AQTR-ND, 497-17647-1, 497-17647-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898502-STUSB1600AQTR
Operating Temperature Range: -40°C ~ 105°C
Features: USB, Type-C Controller PMIC 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: STUSB1600
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17647-6, STUSB1600AQTR-ND, 497-17647-1, 497-17647-2

Buy Now Datasheet
Power Management - Specialized - STUSB1600AQTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STUSB1600AQTR
Power Management - Specialized STUSB1600AQTR
USB, Type-C Controller PMIC 24-QFN (4x4)

USB, Type-C Controller PMIC 24-QFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 898502-STUSB1600AQTR STUSB1600AQTR
Product Name PMIC - PMIC - Power Management - Specialized - STUSB1600AQTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Hard To Find - 7702BI - 1133666-7702BI - Win Source Electronics
Specs
Output Options Inverting
View Details