STMicroelectronics, Inc. Interface - Interface - Drivers, Receivers, Transceivers - STUSB02EQR STUSB02EQR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 194826-STUSB02EQR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 12Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 194826-STUSB02EQR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 12Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - STUSB02EQR - 194826-STUSB02EQR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - STUSB02EQR
194826-STUSB02EQR
Interface - Interface - Drivers, Receivers, Transceivers - STUSB02EQR 194826-STUSB02EQR
Manufacturer: STMicroelectronics Win Source Part Number: 194826-STUSB02EQR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 12Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 194826-STUSB02EQR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 12Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
QFN Interface Transceiver IC
710-STUSB02EQR
QFN Interface Transceiver IC 710-STUSB02EQR
LINE TRANSCEIVER, QCC16, 3 X 3 MM, ROHS COMPLIANT, QFN-16 Product overview: STUSB02EQR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-STUSB02EQR can be used for catalog matching and distributor lookup.

LINE TRANSCEIVER, QCC16, 3 X 3 MM, ROHS COMPLIANT, QFN-16 Product overview: STUSB02EQR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-STUSB02EQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - STUSB02EQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
STUSB02EQR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers STUSB02EQR
IC TRANSCEIVER HALF 1/1 16QFN

IC TRANSCEIVER HALF 1/1 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 194826-STUSB02EQR 710-STUSB02EQR STUSB02EQR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - STUSB02EQR QFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4 V ~ 5.5 V Other
Data Rate 12000 kbps 12000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32261-C-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1900805P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details