Manufacturer: STMicroelectronics
Win Source Part Number: 194825-STULPI01BTBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-TFBGA (3.5x3.5)
Supply Voltage - Operating: 3 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
USB Transceiver 1TR 480Mbps 36-Pin TFBGA T/R Product overview: STULPI01BTBR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-STULPI01BTBR can be used for catalog matching and distributor lookup.
USB OTG TRANSCEIVER, 480MBPS, TFBGA-36; USB IC Type:USB OTG Transceiver and Charge Pump; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.5V; Interface Case Style:TFBGA; No. of Pins:36Pins; Data Rate:480Mbps RoHS Compliant: Yes
USB Interface IC High speed USB On-The-Go ULPI transceiver
IC TRANSCEIVER 1/1 36TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 194825-STULPI01BTBR | 710-STULPI01BTBR | 45AC7770 | STULPI01BTBR | STULPI01BTBR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - STULPI01BTBR | Interface Transceiver IC | Usb Otg Transceiver, 480Mbps, Tfbga-36; Usb Ic Type Stmicroelectronics | USB Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Receiver; Sensor Interface | ||
| Supply Voltage | Other; 3 V ~ 4.5 V | Other; 3V | Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 36-TFBGA (3.5x3.5) | TFBGA | uTFBGA-36 | BGA |