STMicroelectronics, Inc. Single FETs, MOSFETs STU6N65K3

Description
N-Channel 650V 5.4A (Tc) 110W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet
Description
N-Channel 650V 5.4A (Tc) 110W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13593-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13593-5-ND
Single FETs, MOSFETs 497-13593-5-ND
N-Channel 650V 5.4A (Tc) 110W (Tc) Through Hole TO-251 (IPAK)

N-Channel 650V 5.4A (Tc) 110W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU6N65K3 - 1006855-STU6N65K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU6N65K3
1006855-STU6N65K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU6N65K3 1006855-STU6N65K3
Manufacturer: STMicroelectronics Win Source Part Number: 1006855-STU6N65K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 5.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 880pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.3 Ohm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1006855-STU6N65K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 5.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 33nC @ 10V
Max Input Capacitance: 880pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.3 Ohm @ 2.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 1.1 Ohm 5.4 A MOSFET Transistor
278-STU6N65K3
N-Channel 650 V 1.1 Ohm 5.4 A MOSFET Transistor 278-STU6N65K3
N-channel 650 V, 1.1 Ohm typ., 5.4 A SuperMESH3(TM) Power MOSFET in IPAK package Product overview: STU6N65K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1.1 Ohm, 5.4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1.1 Ohm, 5.4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU6N65K3 can be used for catalog matching and distributor lookup.

N-channel 650 V, 1.1 Ohm typ., 5.4 A SuperMESH3(TM) Power MOSFET in IPAK package Product overview: STU6N65K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1.1 Ohm, 5.4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1.1 Ohm, 5.4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU6N65K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU6N65K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU6N65K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU6N65K3
MOSFET N-CH 650V 5.4A IPAK

MOSFET N-CH 650V 5.4A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650 V 1.1 Ohm 5.4 A SuperMESH3

MOSFET N-Ch 650 V 1.1 Ohm 5.4 A SuperMESH3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13593-5-ND 1006855-STU6N65K3 278-STU6N65K3 STU6N65K3 STU6N65K3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU6N65K3 N-Channel 650 V 1.1 Ohm 5.4 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak 880 pF @ 50 V
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120040K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - IGBTs - AIHD06N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details