STMicroelectronics, Inc. Through-Hole 620V 5.5A 1.28 Ohm MOSFET Transistor STU6N62K3

Description
620V 5.5A N-CH MOSFET, 1.28 Ohm, IPAK, Through Hole Product overview: STU6N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 620V, 5.5A, 1.28 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 620V, 5.5A, 1.28 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU6N62K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
620V 5.5A N-CH MOSFET, 1.28 Ohm, IPAK, Through Hole Product overview: STU6N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 620V, 5.5A, 1.28 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 620V, 5.5A, 1.28 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU6N62K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 620V 5.5A 1.28 Ohm MOSFET Transistor
278-STU6N62K3
Through-Hole 620V 5.5A 1.28 Ohm MOSFET Transistor 278-STU6N62K3
620V 5.5A N-CH MOSFET, 1.28 Ohm, IPAK, Through Hole Product overview: STU6N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 620V, 5.5A, 1.28 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 620V, 5.5A, 1.28 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU6N62K3 can be used for catalog matching and distributor lookup.

620V 5.5A N-CH MOSFET, 1.28 Ohm, IPAK, Through Hole Product overview: STU6N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 620V, 5.5A, 1.28 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 620V, 5.5A, 1.28 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU6N62K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-12699-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12699-5-ND
Single FETs, MOSFETs 497-12699-5-ND
N-Channel 620V 5.5A (Tc) 90W (Tc) Through Hole TO-251 (IPAK)

N-Channel 620V 5.5A (Tc) 90W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU6N62K3 - 1262272-STU6N62K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU6N62K3
1262272-STU6N62K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU6N62K3 1262272-STU6N62K3
Manufacturer: STMicroelectronics Win Source Part Number: 1262272-STU6N62K3 Series: SuperMESH3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5.5A (Tc) Family Name: STU6N62K3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: I-Pak Channel Type Type: N Drain Source Voltage: 620V Vgs(th) (Maximum) @ Id: 4.5V @ 50μA Gate Charge (Qg) (Maximum) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 875pF @ 50V Vgs (Maximum): ±30V Power Dissipation (Maximum): 90W (Tc) Rds On (Maximum) @ Id, Vgs: 1.2 Ohm @ 2.8A, 10V Alternative Parts (Cross-Reference): TSM6N60CH C5G; SPS03N60C3; SPS03N60C3XK; Introduction Date: May 19, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1262272-STU6N62K3
Series: SuperMESH3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 5.5A (Tc)
Family Name: STU6N62K3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: I-Pak
Channel Type Type: N
Drain Source Voltage: 620V
Vgs(th) (Maximum) @ Id: 4.5V @ 50μA
Gate Charge (Qg) (Maximum) @ Vgs: 30nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 875pF @ 50V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 90W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.2 Ohm @ 2.8A, 10V
Alternative Parts (Cross-Reference): TSM6N60CH C5G; SPS03N60C3; SPS03N60C3XK;
Introduction Date: May 19, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU6N62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU6N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU6N62K3
MOSFET N-CH 620V 5.5A IPAK

MOSFET N-CH 620V 5.5A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch, 620V-1.1ohms 5.5A

MOSFET N-Ch, 620V-1.1ohms 5.5A

Buy Now Datasheet
Mosfet, N Ch, 620V, 5.5A, To-251; Channel Type Stmicroelectronics - 57P2564 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 620V, 5.5A, To-251; Channel Type Stmicroelectronics
57P2564
Mosfet, N Ch, 620V, 5.5A, To-251; Channel Type Stmicroelectronics 57P2564
MOSFET, N CH, 620V, 5.5A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:5.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 620V, 5.5A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:5.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STU6N62K3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STU6N62K3
Single FETs, MOSFETs STU6N62K3
MOSFET N-CH 620V 5.5A IPAK

MOSFET N-CH 620V 5.5A IPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STU6N62K3 497-12699-5-ND 1262272-STU6N62K3 STU6N62K3 STU6N62K3 57P2564 STU6N62K3
Product Name Through-Hole 620V 5.5A 1.28 Ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU6N62K3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Ch, 620V, 5.5A, To-251; Channel Type Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 90000 milliwatts 90000 milliwatts 90000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package Type TO-251-3 Short Leads, IPAK, TO-251AA TO-220; SOT3 TO-251 (IPAK) TO-3 TO-251-3 Short Leads, IPak, TO-251AA
QG 30 nC
Unlock Full Specs
to access all available technical data