STMicroelectronics, Inc. N-Channel 600V 3.7A MOSFET Transistor STU5N60M2

Description
600V N-Channel MOSFET, 1.4R Rds(on), 3.7A ID, IPAK Product overview: STU5N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU5N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V N-Channel MOSFET, 1.4R Rds(on), 3.7A ID, IPAK Product overview: STU5N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU5N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 3.7A MOSFET Transistor
278-STU5N60M2
N-Channel 600V 3.7A MOSFET Transistor 278-STU5N60M2
600V N-Channel MOSFET, 1.4R Rds(on), 3.7A ID, IPAK Product overview: STU5N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU5N60M2 can be used for catalog matching and distributor lookup.

600V N-Channel MOSFET, 1.4R Rds(on), 3.7A ID, IPAK Product overview: STU5N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU5N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5N60M2 - 795827-STU5N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5N60M2
795827-STU5N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5N60M2 795827-STU5N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 795827-STU5N60M2 Series: MDmesh II Plus Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 3.7A (Tc) Family Name: STU5N60M2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 4.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 165pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 45W (Tc) Rds On (Maximum) @ Id, Vgs: 1.4 Ohm @ 1.85A, 10V Alternative Parts (Cross-Reference): FDU7N60NZ; IPU60R950C6; IPS65R1K5CEAKMA1; TK6Q60W; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795827-STU5N60M2
Series: MDmesh II Plus
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 3.7A (Tc)
Family Name: STU5N60M2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 4.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 165pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 45W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.4 Ohm @ 1.85A, 10V
Alternative Parts (Cross-Reference): FDU7N60NZ; IPU60R950C6; IPS65R1K5CEAKMA1; TK6Q60W;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-14224-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14224-5-ND
Single FETs, MOSFETs 497-14224-5-ND
N-Channel 600V 3.7A (Tc) 45W (Tc) Through Hole I-PAK

N-Channel 600V 3.7A (Tc) 45W (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU5N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU5N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU5N60M2
MOSFET N-CH 600V 3.7A IPAK

MOSFET N-CH 600V 3.7A IPAK

Supplier's Site
Single FETs, MOSFETs - STU5N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STU5N60M2
Single FETs, MOSFETs STU5N60M2
MOSFET N-CH 600V 3.7A IPAK

MOSFET N-CH 600V 3.7A IPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 1.26Ohm typ. 3.7A MDmesh M2

MOSFET N-Ch 600V 1.26Ohm typ. 3.7A MDmesh M2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STU5N60M2 795827-STU5N60M2 497-14224-5-ND STU5N60M2 STU5N60M2 STU5N60M2
Product Name N-Channel 600V 3.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5N60M2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 45000 milliwatts 45000 milliwatts 45000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package Type TO-220; SOT3 TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Automotive 55V 94A MOSFET Transistor - 278-AUIRF1010ZL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 140000 milliwatts
View Details
4 suppliers