Manufacturer: STMicroelectronics
Win Source Part Number: 1262253-STU3LN62K3
Series: SuperMESH3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2.5A (Tc)
Family Name: STU3LN62K3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: I-Pak
Channel Type Type: N
Drain Source Voltage: 620V
Vgs(th) (Maximum) @ Id: 4.5V @ 50μA
Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 386pF @ 50V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 45W (Tc)
Rds On (Maximum) @ Id, Vgs: 3 Ohm @ 1.25A, 10V
Alternative Parts (Cross-Reference): FQU5N60C; SSU4N60BTU; AOI4T60P;
Introduction Date: February 04, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
N-Ch 620V 2.5A 3R Power MOSFET IPAK TO-251 Product overview: STU3LN62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU3LN62K3 can be used for catalog matching and distributor lookup.
N-Channel 620V 2.5A (Tc) 45W (Tc) Through Hole TO-251 (IPAK)
MOSFET, N CH, 620V, 2.5A, TO-251; Transistor Polarity:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:2.5A; On Resistance Rds(on):2.5ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes
MOSFET N-CH 620V 2.5A IPAK
MOSFET N-Ch 620V 2.5 Ohm 2.5A SuperMESH 3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1262253-STU3LN62K3 | 278-STU3LN62K3 | 497-12361-ND | 87T3909 | STU3LN62K3 | STU3LN62K3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU3LN62K3 | 620V 2.5A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N Ch, 620V, 2.5A, To-251; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| QG | 17 nC | |||||
| PD | 45000 milliwatts | 45000 milliwatts | ||||
| TJ | 150 C (302 F) | -55 C (-67 F) | ||||
| Package Type | TO-220; SOT3 | TO-251-3 Short Leads, IPAK, TO-251AA | TO-3 | TO-251-3 Short Leads, IPak, TO-251AA |