STMicroelectronics, Inc. Through-Hole 620V 2.2A MOSFET Transistor STU2N62K3

Description
N-Ch MOSFET, 620V, 3.6R, 2.2A, IPAK, Through Hole Product overview: STU2N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 620V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 620V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU2N62K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 620V, 3.6R, 2.2A, IPAK, Through Hole Product overview: STU2N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 620V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 620V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU2N62K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 620V 2.2A MOSFET Transistor
278-STU2N62K3
Through-Hole 620V 2.2A MOSFET Transistor 278-STU2N62K3
N-Ch MOSFET, 620V, 3.6R, 2.2A, IPAK, Through Hole Product overview: STU2N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 620V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 620V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU2N62K3 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 620V, 3.6R, 2.2A, IPAK, Through Hole Product overview: STU2N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 620V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 620V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU2N62K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-12360-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12360-ND
Single FETs, MOSFETs 497-12360-ND
N-Channel 620V 2.2A (Tc) 45W (Tc) Through Hole TO-251 (IPAK)

N-Channel 620V 2.2A (Tc) 45W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
FETs - Single - STU2N62K3 - 808540-STU2N62K3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STU2N62K3
808540-STU2N62K3
FETs - Single - STU2N62K3 808540-STU2N62K3
Manufacturer: STMicroelectronics Win Source Part Number: 808540-STU2N62K3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 620V Supplier Device Package: I-PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Power Dissipation (Maximum): 45W (Tc) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 3.6Ohm at 1.1A, 10V Gate Charge (Qg) (Maximum) at Vgs: 15nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 340pF at 50V Current - Continuous Drain (Id) at 25°C: 2.2A (Tc) Vgs(th) (Maximum) at Id: 4.5V at 50μA Part Number Series: STU2N Maximum Vgs: ±30V

Manufacturer: STMicroelectronics
Win Source Part Number: 808540-STU2N62K3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 620V
Supplier Device Package: I-PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Power Dissipation (Maximum): 45W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 3.6Ohm at 1.1A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 15nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 340pF at 50V
Current - Continuous Drain (Id) at 25°C: 2.2A (Tc)
Vgs(th) (Maximum) at Id: 4.5V at 50μA
Part Number Series: STU2N
Maximum Vgs: ±30V

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 620V 3 Ohm 2.2A SuperMESH

MOSFET N-Ch 620V 3 Ohm 2.2A SuperMESH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU2N62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU2N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU2N62K3
MOSFET N-CH 620V 2.2A IPAK

MOSFET N-CH 620V 2.2A IPAK

Supplier's Site
Mosfet, N Ch, 620V, 2.2A, To-251; Channel Type Stmicroelectronics - 87T3908 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 620V, 2.2A, To-251; Channel Type Stmicroelectronics
87T3908
Mosfet, N Ch, 620V, 2.2A, To-251; Channel Type Stmicroelectronics 87T3908
MOSFET, N CH, 620V, 2.2A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:2.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 620V, 2.2A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:2.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STU2N62K3 497-12360-ND 808540-STU2N62K3 STU2N62K3 STU2N62K3 87T3908
Product Name Through-Hole 620V 2.2A MOSFET Transistor Single FETs, MOSFETs FETs - Single - STU2N62K3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 620V, 2.2A, To-251; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel
PD 45000 milliwatts 45000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3 TO-251 (IPAK) TO-3
Unlock Full Specs
to access all available technical data