Manufacturer: STMicroelectronics
Win Source Part Number: 1262239-STU2LN60K3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: I-PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Power Dissipation (Maximum): 45W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 2A
Rds On (Maximum) at Id, Vgs: 4.5Ohm at 1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 50μA
Gate Charge (Qg) (Maximum) at Vgs: 12nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 235pF at 50V
N-channel 600 V, 4 Ohm typ., 2 A, SuperMESH3(TM) Power MOSFET in IPAK package Product overview: STU2LN60K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 4 Ohm, 2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 4 Ohm, 2 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU2LN60K3 can be used for catalog matching and distributor lookup.
N-Channel 600V 2A (Tc) 45W (Tc) Through Hole TO-251 (IPAK)
MOSFET N CH 600V 2A IPAK
MOSFET N-Ch 600 V 4 Ohm 2 A SuperMESH3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1262239-STU2LN60K3 | 278-STU2LN60K3 | 497-13393-5-ND | STU2LN60K3 | STU2LN60K3 |
| Product Name | FETs - Single - STU2LN60K3 | N-Channel 600 V 4 Ohm 2 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 600 volts | ||||
| QG | 12 nC | ||||
| PD | 45000 milliwatts | 45000 milliwatts |