Manufacturer: STMicroelectronics
Win Source Part Number: 1103997-STU27N3LH5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 27A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 4.6nC @ 5V
Max Input Capacitance: 475pF @ 25V
Maximum Gate-Source Voltage: ±22V
Maximum Rds On at Id,Vgs: 20 mOhm @ 13.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 75
N-Channel 30V 27A (Tc) 30W (Tc) Through Hole TO-251 (IPAK)
MOSFET N-CH 30V 27A IPAK Product overview: STU27N3LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU27N3LH5 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 27A IPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1103997-STU27N3LH5 | STU27N3LH5-ND | 278-STU27N3LH5 | STU27N3LH5 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU27N3LH5 | Single FETs, MOSFETs | 30V 27A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | |||
| PD | 30000 milliwatts | 30000 milliwatts |