STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU11N65M2 STU11N65M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898487-STU11N65M2 Series: MDmesh™ II Plus Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 7A (Tc) 85W (Tc) Through Hole TO-251 (IPAK) Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Family Name: STU11 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15043-5, 497-15043-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898487-STU11N65M2 Series: MDmesh™ II Plus Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 7A (Tc) 85W (Tc) Through Hole TO-251 (IPAK) Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Family Name: STU11 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15043-5, 497-15043-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU11N65M2 - 898487-STU11N65M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU11N65M2
898487-STU11N65M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU11N65M2 898487-STU11N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 898487-STU11N65M2 Series: MDmesh™ II Plus Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 7A (Tc) 85W (Tc) Through Hole TO-251 (IPAK) Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Family Name: STU11 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15043-5, 497-15043-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898487-STU11N65M2
Series: MDmesh™ II Plus
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 7A (Tc) 85W (Tc) Through Hole TO-251 (IPAK)
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Family Name: STU11
Categories: Discrete Semiconductor Products
Case / Package: TO-251 (IPAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-15043-5, 497-15043-5

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 0.60 Ohm 7 A MOSFET Transistor
278-STU11N65M2
N-Channel 650 V 0.60 Ohm 7 A MOSFET Transistor 278-STU11N65M2
N-channel 650 V, 0.60 Ohm typ., 7 A MDmesh M2 Power MOSFET in IPAK package Product overview: STU11N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.60 Ohm, 7 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.60 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU11N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.60 Ohm typ., 7 A MDmesh M2 Power MOSFET in IPAK package Product overview: STU11N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.60 Ohm, 7 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.60 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU11N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15043-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15043-5-ND
Single FETs, MOSFETs 497-15043-5-ND
N-Channel 650V 7A (Tc) 85W (Tc) Through Hole TO-251 (IPAK)

N-Channel 650V 7A (Tc) 85W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.6 Ohm typ., 7 A MDmesh M2 Power MOSFET in IPAK package

MOSFET N-channel 650 V, 0.6 Ohm typ., 7 A MDmesh M2 Power MOSFET in IPAK package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU11N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU11N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU11N65M2
MOSFET N-CH 650V 7A IPAK

MOSFET N-CH 650V 7A IPAK

Supplier's Site
Power Mosfet, N Channel, 7 A, 650 V, 0.6 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 40Y2610 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 7 A, 650 V, 0.6 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
40Y2610
Power Mosfet, N Channel, 7 A, 650 V, 0.6 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 40Y2610
Power MOSFET, N Channel, 7 A, 650 V, 0.6 ohm, 10 V, 3 V RoHS Compliant: Yes

Power MOSFET, N Channel, 7 A, 650 V, 0.6 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Power MOSFET
Product Number 898487-STU11N65M2 278-STU11N65M2 497-15043-5-ND STU11N65M2 STU11N65M2 40Y2610
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU11N65M2 N-Channel 650 V 0.60 Ohm 7 A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Power Mosfet, N Channel, 7 A, 650 V, 0.6 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data