STMicroelectronics, Inc. Analog and Digital Output STTS22HTR

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 6-UDFN (2x2)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 6-UDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 497-STTS22HTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-STTS22HTR-ND
Analog and Digital Output 497-STTS22HTR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 6-UDFN (2x2)

Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 6-UDFN (2x2)

Buy Now Datasheet
Analog and Digital Output - 497-STTS22HDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-STTS22HDKR-ND
Analog and Digital Output 497-STTS22HDKR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 6-UDFN (2x2)

Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 6-UDFN (2x2)

Buy Now Datasheet
Analog and Digital Output - 497-STTS22HCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-STTS22HCT-ND
Analog and Digital Output 497-STTS22HCT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 6-UDFN (2x2)

Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 6-UDFN (2x2)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - STTS22HTR - 935655-STTS22HTR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - STTS22HTR
935655-STTS22HTR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - STTS22HTR 935655-STTS22HTR
Manufacturer: STMicroelectronics Win Source Part Number: 935655-STTS22HTR Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 6-UDFN (2x2) Package: 6-UDFN Package: Reel - TR Mounting: Surface Mount Family Name: STTS22 Categories: Sensors Case / Package: 6-UDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-STTS22HCT, 497-STTS22HTR, 497-STTS22HDKR

Manufacturer: STMicroelectronics
Win Source Part Number: 935655-STTS22HTR
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 6-UDFN (2x2)
Package: 6-UDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STTS22
Categories: Sensors
Case / Package: 6-UDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-STTS22HCT, 497-STTS22HTR, 497-STTS22HDKR

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - STTS22HTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
STTS22HTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output STTS22HTR
SENSOR DGTL -40C TO 125C 6UDFN

SENSOR DGTL -40C TO 125C 6UDFN

Supplier's Site
Analog and Digital Output - STTS22HTR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
STTS22HTR
Analog and Digital Output STTS22HTR
SENSOR DGTL -40C TO 125C 6UDFN

SENSOR DGTL -40C TO 125C 6UDFN

Supplier's Site Datasheet
Temperature Sensor, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 40AH5442 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, -40 To 125Deg C Rohs Compliant Stmicroelectronics
40AH5442
Temperature Sensor, -40 To 125Deg C Rohs Compliant Stmicroelectronics 40AH5442
TEMPERATURE SENSOR, -40 TO 125DEG C ROHS COMPLIANT: YES

TEMPERATURE SENSOR, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 497-STTS22HTR-ND 935655-STTS22HTR STTS22HTR STTS22HTR 40AH5442
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - STTS22HTR Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Temperature Sensor, -40 To 125Deg C Rohs Compliant Stmicroelectronics
Package / Mounting 6-UDFN Exposed Pad 6-UDFN (2x2) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1223340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sc-59
Sc-59
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S3921-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1229LLTTR-T - 858821-A1229LLTTR-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-89-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details