STMicroelectronics, Inc. Repetitive Peak Reverse Voltage Stmicroelectronics STTH8R06DIRG.

Description
Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:2.9V; Reverse Recovery Time:45ns; Forward Surge Current:80A; Operating Temperature Max:175°C; Diode Case Style:TO-220ACRoHS Compliant: Yes
Description
Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:2.9V; Reverse Recovery Time:45ns; Forward Surge Current:80A; Operating Temperature Max:175°C; Diode Case Style:TO-220ACRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Stmicroelectronics - 28AC3469 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Stmicroelectronics
28AC3469
Repetitive Peak Reverse Voltage Stmicroelectronics 28AC3469
Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:2.9V; Reverse Recovery Time:45ns; Forward Surge Current:80A; Operating Temperature Max:175°C; Diode Case Style:TO-220ACRoHS Compliant: Yes

Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:2.9V; Reverse Recovery Time:45ns; Forward Surge Current:80A; Operating Temperature Max:175°C; Diode Case Style:TO-220ACRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC3469
Product Name Repetitive Peak Reverse Voltage Stmicroelectronics
VF 2.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: PA868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details